The MKP385E3561AKIM2T0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports a rated DC voltage of up to 2500 V and an AC voltage of up to 800 V, making it suitable for various applications including hybrid and electric vehicles, on-board charging systems, and battery management systems. This capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability under high pulse and high-frequency currents. It can operate at temperatures up to 125 °C, with a rated temperature of 85 °C. The encapsulation is made of a flame-retardant plastic case, and it has a high insulation resistance of over 100 GΩ for capacitance values up to 0.33 OºF. The product is also designed to withstand significant voltage stress, with a maximum DC voltage rating of 1.6 times the rated voltage for short durations. Engineers considering this capacitor should note its robust performance in demanding environments, particularly in automotive and industrial applications where reliability and high-temperature operation are critical.
CAP FILM 0.056UF 10% 1.6KVDC RAD
CAP FILM 0.056UF 10% 1.6KVDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E3561AKIM2T0 | MKP385E3561AKIM2T0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0560 microF | 0.0560 microF |