The MKP385E35612JF02W0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports a rated DC voltage of up to 1250 V and an AC voltage of up to 550 V, making it suitable for various applications, including hybrid and electric vehicles, on-board charging systems, and battery management systems. This capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability under high pulse and high-frequency currents. It can operate at temperatures up to 125 °C, with a maximum rated temperature of 105 °C under standard conditions. The encapsulation is made from flame-retardant epoxy resin, providing additional durability. Insulation resistance is greater than 100 GΩ for capacitance values less than or equal to 0.33 OºF, ensuring effective performance in demanding environments. Engineers considering this product should note its robust specifications and suitability for automotive and industrial applications requiring high reliability and performance.
CAP FILM 0.056UF 5% 1.25KVDC RAD
CAP FILM 0.056UF 5% 1.25KVDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E35612JF02W0 | MKP385E35612JF02W0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0560 microF | 0.0560 microF |