The MKP385E34710JFM2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC, 630 VDC, and up to 2500 VDC, and is suitable for AC applications with permissible voltages ranging from 200 VAC to 800 VAC. This capacitor is constructed with metallized polypropylene film and is encapsulated in a flame-retardant plastic case. It can operate at temperatures up to 125 °C, making it suitable for demanding environments, such as hybrid and electric vehicles, on-board charging systems, and battery management systems. The device also exhibits high insulation resistance and can withstand significant voltage stress, ensuring reliability in critical applications. Engineers considering this component should evaluate its specifications against their project requirements, particularly in high-frequency and high-pulse current applications.
CAP FILM 0.047UF 5% 1KVDC RAD
CAP FILM 0.047UF 5% 1KVDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E34710JFM2B0 | MKP385E34710JFM2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |