The MKP385E33385KIP2T0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The rated DC voltage options include 400 V, 630 V, 850 V, and up to 2500 V, while the permissible AC voltage ranges from 200 V to 800 V. This capacitor is suitable for use in hybrid and electric vehicle applications, including on-board and inductive charging systems, battery management systems, and resonant converters. The device operates effectively in high-temperature environments, with a maximum operating temperature of 125 °C, and is capable of withstanding high pulse and high-frequency currents. Its construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The capacitor also meets stringent insulation resistance standards, ensuring reliability in demanding conditions. Engineers considering this component should note its robust performance characteristics and suitability for automotive and industrial applications requiring high reliability and temperature resilience.
CAP FILM 0.033UF 10% 850VDC RAD
CAP FILM 0.033UF 10% 850VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E33385KIP2T0 | MKP385E33385KIP2T0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0330 microF |