MKP385e 0.018 F / 5% / 850/ Pitch 15 / reel
CAP FILM 0.018UF 5% 850VDC RAD
CAP FILM 0.018UF 5% 850VDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 23AH5665 | MKP385E31885JF02W0 | MKP385E31885JF02W0 |
| Product Name | Mkp385E 0.018 F / 5% / 850/ Pitch 15 / Reel Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |