The MKP385E3182AKFP2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC, 630 VDC, and up to 2500 VDC, making it suitable for a wide range of applications. This capacitor is particularly well-suited for use in hybrid and electric vehicles, on-board charging systems, battery management systems, and high-frequency current applications. It can operate at temperatures up to 125 °C, with a rated temperature of 85 °C, and is designed to withstand high humidity conditions (THB 60 °C, 93% RH for 56 days at rated voltage). The construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. It also offers high insulation resistance and can handle significant voltage stress, making it reliable for demanding environments. The product is available with customization options upon request, allowing for flexibility in design and application.
CAP FILM 0.018UF 10% 2KVDC RAD
CAP FILM 0.018UF 10% 2KVDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E3182AKFP2B0 | MKP385E3182AKFP2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |