The MKP385E3122BKIP2T0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor can handle rated DC voltages of up to 2500 V and AC voltages up to 800 V, making it suitable for various applications, including hybrid and electric vehicles, on-board charging systems, and battery management systems. This capacitor is constructed with metallized polypropylene film and is available in both mono and series constructions, depending on the voltage rating. It has a maximum operating temperature of 125 °C, with a climatic testing class of 40/105/56. The encapsulation is made of a flame-retardant plastic case, ensuring durability and reliability in demanding environments. The product also boasts high insulation resistance and withstands significant voltage levels, making it a robust choice for applications requiring high pulse and high-frequency currents.
CAP FILM 0.012UF 10% 2.5KVDC RAD
CAP FILM 0.012UF 10% 2.5KVDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E3122BKIP2T0 | MKP385E3122BKIP2T0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0120 microF | 0.0120 microF |