Vishay Intertechnology, Inc. Film Capacitors MKP385E3121AKF02W0

Description
CAP FILM 0.012UF 10% 1.6KVDC RAD
Description
CAP FILM 0.012UF 10% 1.6KVDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385E3121AKF02W0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC to 2500 VDC, and permissible AC voltages ranging from 200 VAC to 800 VAC. It is suitable for use in hybrid and electric vehicle applications, including on-board charging systems and battery management systems. The capacitor is constructed with metallized polypropylene film and is available in mono construction for voltages up to 630 VDC and series construction for higher voltages. It can operate at temperatures up to 125 °C, with a rated temperature of 85 °C. The encapsulation is made of a flame-retardant plastic case, ensuring durability and reliability in demanding environments. The product also meets stringent insulation resistance requirements, making it a suitable choice for applications involving high pulse and high-frequency currents.

Datasheet Summary
Powered by GS/AI

The MKP385E3121AKF02W0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC to 2500 VDC, and permissible AC voltages ranging from 200 VAC to 800 VAC. It is suitable for use in hybrid and electric vehicle applications, including on-board charging systems and battery management systems. The capacitor is constructed with metallized polypropylene film and is available in mono construction for voltages up to 630 VDC and series construction for higher voltages. It can operate at temperatures up to 125 °C, with a rated temperature of 85 °C. The encapsulation is made of a flame-retardant plastic case, ensuring durability and reliability in demanding environments. The product also meets stringent insulation resistance requirements, making it a suitable choice for applications involving high pulse and high-frequency currents.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors MKP385E3121AKF02W0
CAP FILM 0.012UF 10% 1.6KVDC RAD

CAP FILM 0.012UF 10% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number MKP385E3121AKF02W0
Product Name Film Capacitors
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers