The MKP385E3101AJFP2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports a rated DC voltage of up to 2500 V and an AC voltage of up to 800 V, making it suitable for various applications, including hybrid and electric vehicles, on-board charging systems, and battery management systems. This capacitor is constructed with metallized polypropylene film and is encapsulated in a flame-retardant plastic case. It operates effectively at temperatures up to 125 °C, with a rated temperature of 85 °C. The device is designed to withstand high pulse and high-frequency currents, making it ideal for snubbering and resonant converter applications. Insulation resistance is greater than 100 GΩ for capacitance values less than or equal to 0.33 OºF, ensuring reliable performance in demanding environments. Engineers considering this product should note its robust specifications and suitability for automotive and industrial applications requiring high reliability and performance under stress.
CAP FILM 10000PF 5% 1.6KVDC RAD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | MKP385E3101AJFP2B0 |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |