The MKP385E2392AKF02W0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports a rated DC voltage of up to 2500 V and an AC voltage of up to 800 V, making it suitable for various applications, including hybrid and electric vehicles, on-board charging systems, and battery management systems. This capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability under high pulse and high-frequency currents. It can operate at temperatures up to 125 °C, with a rated temperature of 85 °C. The encapsulation is made of a flame-retardant plastic case, and the leads are tinned wire for enhanced connectivity. The product also meets stringent insulation resistance standards, ensuring durability and performance in demanding environments.
CAP FILM 3900PF 10% 2KVDC RAD
MKP385e 0.0039 F / 10% / 2000/ Pitch 15 / reel
CAP FILM 3900PF 10% 2KVDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385E2392AKF02W0 | 23AH5321 | MKP385E2392AKF02W0 |
| Product Name | Capacitors - Film Capacitors | Mkp385E 0.0039 F / 10% / 2000/ Pitch 15 / Reel Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |