The MKP385E2391AKFI2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports a rated DC voltage of up to 2500 V and an AC voltage of up to 800 V, making it suitable for various applications including hybrid and electric vehicles, on-board charging systems, and battery management systems. This capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability under high pulse and high-frequency currents. It can operate at temperatures up to 125 °C, with a rated temperature of 85 °C. The encapsulation is made of a flame-retardant plastic case, and the leads are tinned wire for enhanced connectivity. The product also demonstrates excellent insulation resistance and withstands high voltage tests, making it a robust choice for demanding environments.
3900pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 3900PF 10% 1.6KVDC RAD
CAP FILM 3900PF 10% 1.6KVDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E2391AKFI2B0-ND | MKP385E2391AKFI2B0 | MKP385E2391AKFI2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |