The MKP385E2272AKFM2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance of 2700 pF with a tolerance of ±10% and a rated DC voltage of 2000 V. The capacitor is suitable for use in hybrid and electric vehicle applications, including on-board and inductive charging systems, battery management systems, and resonant converters. It can handle high pulse and high-frequency currents, making it versatile for various electronic applications. The capacitor operates effectively in a temperature range up to 125 °C, with a maximum rated temperature of 105 °C under normal conditions. It is constructed with metallized polypropylene film and encapsulated in a flame-retardant plastic case. The product also boasts high insulation resistance and can withstand significant voltage stresses, ensuring reliability in demanding environments. Engineers considering this capacitor should note its robust performance characteristics, particularly in automotive and industrial applications where high voltage and temperature resilience are critical.
CAP FILM 2700PF 10% 2KVDC RAD
CAP FILM 2700PF 10% 2KVDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E2272AKFM2B0 | MKP385E2272AKFM2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |