The MKP385E2272AJFI2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance of 2700 pF with a tolerance of ±5% and a rated DC voltage of 2000 V. The capacitor is suitable for use in hybrid and electric vehicle applications, including on-board and inductive charging systems, battery management systems, and resonant converters. It can handle high pulse and high-frequency currents, making it versatile for various electronic applications. The capacitor operates effectively in a temperature range up to 125 °C, with a maximum rated temperature of 105 °C under normal conditions. It is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability and performance. The encapsulation is made of a flame-retardant plastic case, compliant with UL-class 94 V-0 standards. The product also boasts high insulation resistance and withstands significant voltage levels, making it suitable for demanding environments. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in high-voltage and high-temperature scenarios.
2700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 2700PF 5% 2KVDC RAD
CAP FILM 2700PF 5% 2KVDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E2272AJFI2B0-ND | MKP385E2272AJFI2B0 | MKP385E2272AJFI2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |