The MKP385E2122BJII2B0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a rated capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC, 630 VDC, 850 VDC, and up to 2500 VDC, making it suitable for diverse applications. It is constructed with a polypropylene film dielectric and metallized electrodes, ensuring reliability in high pulse and high-frequency current environments. This capacitor is particularly suited for use in hybrid and electric vehicle applications, on-board and inductive charging systems, battery management systems, and resonant converters. It can operate at temperatures up to 125 °C, with a maximum rated temperature of 105 °C under normal conditions. The encapsulation is made from a flame-retardant plastic case, ensuring durability and safety in various operating conditions. The product also meets stringent insulation resistance standards, making it a reliable choice for demanding electronic applications.
1200pF Film Capacitor 800V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 1200PF 5% 2.5KVDC RAD
CAP FILM 1200PF 5% 2.5KVDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E2122BJII2B0-ND | MKP385E2122BJII2B0 | MKP385E2122BJII2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |