Vishay Intertechnology, Inc. 1UF Capacitor MKP385510040JKP2T0

Description
CAP FILM 1UF 5% 400VDC RADIAL Product overview: MKP385510040JKP2T0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385510040JKP2T 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 1UF 5% 400VDC RADIAL Product overview: MKP385510040JKP2T0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385510040JKP2T 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1UF Capacitor - 62-MKP385510040JKP2T0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CAP FILM 1UF 5% 400VDC RADIAL Product overview: MKP385510040JKP2T0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385510040JKP2T 0 can be used for catalog matching and distributor lookup.

CAP FILM 1UF 5% 400VDC RADIAL Product overview: MKP385510040JKP2T0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385510040JKP2T0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - MKP385510040JKP2T0 - 927249-MKP385510040JKP2T0 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP385510040JKP2T0
927249-MKP385510040JKP2T0
Film Capacitors - MKP385510040JKP2T0 927249-MKP385510040JKP2T0
Manufacturer: Vishay Win Source Part Number: 927249-MKP385510040J KP2T0 Series: MKP385 Operating Temperature Range: -55°C ~ 110°C Features: 1 µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial Package: Radial Package: Tray Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0070

Manufacturer: Vishay
Win Source Part Number: 927249-MKP385510040JKP2T0
Series: MKP385
Operating Temperature Range: -55°C ~ 110°C
Features: 1 µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Tray
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0070

Buy Now Datasheet
Capacitors - Film Capacitors MKP385510040JKP2T0
CAP FILM 1UF 5% 400VDC RADIAL

CAP FILM 1UF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-MKP385510040JKP2T0 927249-MKP385510040JKP2T0 MKP385510040JKP2T0
Product Name 1UF Capacitor Film Capacitors - MKP385510040JKP2T0 Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 1 microF 1 microF
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1896838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details