Vishay Intertechnology, Inc. Film Capacitors MKP385443016JC02R0

Description
CAP FILM 0.43UF 5% 160VDC RADIAL
Description
CAP FILM 0.43UF 5% 160VDC RADIAL
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385443016JC02R0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.43 µF with a tolerance of ±5%, and is rated for a DC voltage of 160V. This capacitor is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, and motor control circuits. The device operates effectively within a temperature range of -55°C to +110°C, with a maximum operating temperature of 125°C for limited durations. It is constructed with a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. The capacitor is available with lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box or taped on a reel for easy integration into various applications. Engineers considering this component should note its low contact resistance and low loss dielectric properties, which contribute to its suitability for high-frequency and pulse operations.

Datasheet Summary
Powered by GS/AI

The MKP385443016JC02R0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.43 µF with a tolerance of ±5%, and is rated for a DC voltage of 160V. This capacitor is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, and motor control circuits. The device operates effectively within a temperature range of -55°C to +110°C, with a maximum operating temperature of 125°C for limited durations. It is constructed with a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. The capacitor is available with lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box or taped on a reel for easy integration into various applications. Engineers considering this component should note its low contact resistance and low loss dielectric properties, which contribute to its suitability for high-frequency and pulse operations.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors MKP385443016JC02R0
CAP FILM 0.43UF 5% 160VDC RADIAL

CAP FILM 0.43UF 5% 160VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385443016JC02R0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385443016JC02R0
Capacitors - Film Capacitors MKP385443016JC02R0
CAP FILM 0.43UF 5% 160VDC RADIAL

CAP FILM 0.43UF 5% 160VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP385443016JC02R0 MKP385443016JC02R0
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4300 microF 0.4300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 104M06QC330 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers