Vishay Intertechnology, Inc. Capacitors - Film Capacitors MKP385416016JCA2B0

Description
CAP FILM 0.16UF 5% 160VDC RADIAL
Description
CAP FILM 0.16UF 5% 160VDC RADIAL
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385416016JCA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.16 µF with a tolerance of ±5%, and is rated for a DC voltage of 160 V. The capacitor is suitable for use in environments with temperatures up to 110 °C, and can withstand short-term exposure to temperatures as high as 125 °C. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. The leads are made of tinned wire, facilitating easy integration into electronic circuits. The capacitor is available in various lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo pack format, catering to different assembly requirements. Overall, the MKP385416016JCA2B0 offers a compact design and reliable performance for demanding electronic applications.

Datasheet Summary
Powered by GS/AI

The MKP385416016JCA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.16 µF with a tolerance of ±5%, and is rated for a DC voltage of 160 V. The capacitor is suitable for use in environments with temperatures up to 110 °C, and can withstand short-term exposure to temperatures as high as 125 °C. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. The leads are made of tinned wire, facilitating easy integration into electronic circuits. The capacitor is available in various lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo pack format, catering to different assembly requirements. Overall, the MKP385416016JCA2B0 offers a compact design and reliable performance for demanding electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP385416016JCA2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385416016JCA2B0
Capacitors - Film Capacitors MKP385416016JCA2B0
CAP FILM 0.16UF 5% 160VDC RADIAL

CAP FILM 0.16UF 5% 160VDC RADIAL

Supplier's Site
Film Capacitors MKP385416016JCA2B0
CAP FILM 0.16UF 5% 160VDC RADIAL

CAP FILM 0.16UF 5% 160VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number MKP385416016JCA2B0 MKP385416016JCA2B0
Product Name Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
IGBT Snubber Capacitor - 105PMB202KS - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers