The MKP385413025JCM2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.13 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 250V and is suitable for use in environments with a maximum operating temperature of 110 °C, with short-term operation up to 125 °C. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. Its construction includes a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various applications. The leads are tinned wire, facilitating easy integration into circuits. The product is available in various lead pitches ranging from 5 mm to 52.5 mm, and it can be supplied loose in a box, taped on a reel, or in ammo pack configurations, allowing for flexible handling and assembly options.
CAP FILM 0.13UF 5% 250VDC RADIAL
CAP FILM 0.13UF 5% 250VDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385413025JCM2B0 | MKP385413025JCM2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |