The MKP385410040JDA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.1 µF with a tolerance of ±5%, and is rated for a DC voltage of 400V. The capacitor is suitable for use in environments with temperatures up to 85°C, with a maximum application temperature of 110°C and a limited time operating temperature of 125°C. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. It is available with lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box or taped on a reel for convenient handling. Engineers considering this capacitor should note its low contact resistance and low loss dielectric properties, which contribute to its effectiveness in demanding electronic applications.
CAP FILM 0.1UF 5% 400VDC RADIAL
CAP FILM 0.1UF 5% 400VDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385410040JDA2B0 | MKP385410040JDA2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF |