The MKP385391025JCA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.091 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 250V and is suitable for use in environments with a maximum operating temperature of 110 °C, with short-term operation up to 125 °C. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various applications. The leads are made of tinned wire, facilitating easy integration into circuits. The product is available in various lead pitches ranging from 5 mm to 52.5 mm, and it can be supplied loose in a box, taped on a reel, or in ammo pack style, providing flexibility in handling and assembly. Overall, the MKP385391025JCA2B0 is a reliable choice for engineers seeking a compact and efficient film capacitor for demanding electronic applications.
CAP FILM 0.091UF 5% 250VDC RAD
CAP FILM 0.091UF 5% 250VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385391025JCA2B0 | MKP385391025JCA2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0910 microF | 0.0910 microF |