The MKP385391025JC02H0 is a metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions, such as switch mode power supplies, electronic lighting, and motor control circuits. It features a capacitance range from 0.00047 OºF to 82 OºF with a tolerance of ±5%. The capacitor is rated for DC voltages up to 250V and AC voltages up to 160V, with a maximum operating temperature of 110 °C and a limited time temperature of 125 °C. This component is encapsulated in a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. It is available with various lead pitches and can be supplied loose in a box, taped on a reel, or in ammo packs, making it suitable for high-density packaging needs. The capacitor's low contact resistance and low loss dielectric contribute to its effectiveness in high-frequency and pulse operations.
CAP FILM 0.091UF 5% 250VDC RAD
CAP FILM 0.091UF 5% 250VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385391025JC02H0 | MKP385391025JC02H0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0910 microF | 0.0910 microF |