The MKP385375016JCA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.075 µF with a tolerance of ±5%, and is rated for a DC voltage of 160V. The capacitor is suitable for use in environments with temperatures up to 110°C, with a maximum operating temperature of 125°C for limited durations. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various applications. It is available with lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box or taped on a reel for ease of handling in manufacturing processes. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and thermal performance.
CAP FILM 0.075UF 5% 160VDC RAD
CAP FILM 0.075UF 5% 160VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385375016JCA2B0 | MKP385375016JCA2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0750 microF | 0.0750 microF |