Vishay Intertechnology, Inc. Capacitors - Film Capacitors MKP385368085JFI2B0

Description
CAP FILM 0.068UF 5% 850VDC RAD
Description
CAP FILM 0.068UF 5% 850VDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385368085JFI2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.068 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 850 V and is suitable for AC applications with a maximum rated voltage of 450 V. It operates effectively in a temperature range up to 110 °C, with a maximum operating temperature of 125 °C for limited durations. This capacitor is particularly well-suited for use in switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency applications. Its construction includes a flame-retardant plastic case and epoxy resin, ensuring durability and safety. The leads are made of tinned wire, facilitating easy integration into various electronic designs. The product is available in multiple packaging options, including bulk and tape on reel, catering to different manufacturing needs.

Datasheet Summary
Powered by GS/AI

The MKP385368085JFI2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.068 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 850 V and is suitable for AC applications with a maximum rated voltage of 450 V. It operates effectively in a temperature range up to 110 °C, with a maximum operating temperature of 125 °C for limited durations. This capacitor is particularly well-suited for use in switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency applications. Its construction includes a flame-retardant plastic case and epoxy resin, ensuring durability and safety. The leads are made of tinned wire, facilitating easy integration into various electronic designs. The product is available in multiple packaging options, including bulk and tape on reel, catering to different manufacturing needs.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP385368085JFI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385368085JFI2B0
Capacitors - Film Capacitors MKP385368085JFI2B0
CAP FILM 0.068UF 5% 850VDC RAD

CAP FILM 0.068UF 5% 850VDC RAD

Supplier's Site
Film Capacitors MKP385368085JFI2B0
CAP FILM 0.068UF 5% 850VDC RAD

CAP FILM 0.068UF 5% 850VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number MKP385368085JFI2B0 MKP385368085JFI2B0
Product Name Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers