CAP FILM 0.051UF 5% 400VDC RAD
CAP FILM 0.051UF 5% 400VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385351040JCI2B0 | MKP385351040JCI2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0510 microF | 0.0510 microF |