The MKP385336016JC02G0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance value of 0.036 µF with a tolerance of ±5%, and is rated for a DC voltage of 160 V. The capacitor operates effectively within a temperature range of -55 °C to +110 °C, with a maximum operating temperature of 125 °C for limited periods. This component is suitable for various applications, including switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and compliance with safety standards. It is available with lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box or taped on a reel for convenience in assembly processes. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and thermal performance.
CAP FILM 0.036UF 5% 160VDC RAD
CAP FILM 0.036UF 5% 160VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385336016JC02G0 | MKP385336016JC02G0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |