The MKP385333040JC02G0 is a metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions, such as switch mode power supplies, electronic lighting, and motor control circuits. It features a capacitance value of 0.033 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 400V and an AC voltage of 250V, making it suitable for various high-frequency and pulse operations. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in operation. It has a maximum operating temperature of 110°C and can withstand limited time exposure up to 125°C. The leads are made of tinned wire, and the capacitor is available in different packaging options, including bulk and tape on reel. Engineers may find this capacitor beneficial for applications that require compact size and low loss characteristics, as it is designed for high-density packaging. The product complies with IEC 60384-17 standards, ensuring it meets industry requirements for reliability and performance.
CAP FILM 0.033UF 5% 400VDC RAD
CAP FILM 0.033UF 5% 400VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385333040JC02G0 | MKP385333040JC02G0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0330 microF |