The MKP385333016JBI2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.033 µF with a tolerance of ±5%, and is rated for a DC voltage of 160 V. The capacitor is suitable for use in environments with temperatures up to 110 °C, and can withstand short-term exposure to temperatures as high as 125 °C. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various applications. It is available with lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo pack format. Engineers considering this capacitor should note its low contact resistance and low loss dielectric properties, which contribute to its effectiveness in demanding electronic applications.
CAP FILM 0.033UF 5% 160VDC RAD
CAP FILM 0.033UF 5% 160VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385333016JBI2B0 | MKP385333016JBI2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0330 microF |