CAP FILM 0.033UF 5% 160VDC RAD
CAP FILM 0.033UF 5% 160VDC RAD
MKP385 0,033 F 5% 160Vdc Pitch5 / ammo
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385333016JB02G0 | MKP385333016JB02G0 | 57X8790 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkp385 0,033 F 5% 160Vdc Pitch5 / Ammo Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |