Vishay Intertechnology, Inc. Capacitors - Film Capacitors MKP385324040JD02G0

Description
CAP FILM 0.024UF 5% 400VDC RAD
Description
CAP FILM 0.024UF 5% 400VDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385324040JD02G0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.024 µF with a tolerance of ±5% and is rated for a DC voltage of 400V. This capacitor is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, and motor control circuits. The device operates effectively within a temperature range of -55°C to +110°C, with a maximum operating temperature of 125°C for limited periods. It is constructed with a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. The leads are made of tinned wire, ensuring low contact resistance and reliability in high-frequency applications. This capacitor is available in various lead pitches from 5 mm to 52.5 mm and can be supplied loose in a box, taped on a reel, or in ammo pack configurations. Its small dimensions allow for high-density packaging, making it a suitable choice for compact electronic designs.

Datasheet Summary
Powered by GS/AI

The MKP385324040JD02G0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.024 µF with a tolerance of ±5% and is rated for a DC voltage of 400V. This capacitor is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, and motor control circuits. The device operates effectively within a temperature range of -55°C to +110°C, with a maximum operating temperature of 125°C for limited periods. It is constructed with a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. The leads are made of tinned wire, ensuring low contact resistance and reliability in high-frequency applications. This capacitor is available in various lead pitches from 5 mm to 52.5 mm and can be supplied loose in a box, taped on a reel, or in ammo pack configurations. Its small dimensions allow for high-density packaging, making it a suitable choice for compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP385324040JD02G0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385324040JD02G0
Capacitors - Film Capacitors MKP385324040JD02G0
CAP FILM 0.024UF 5% 400VDC RAD

CAP FILM 0.024UF 5% 400VDC RAD

Supplier's Site
Film Capacitors MKP385324040JD02G0
CAP FILM 0.024UF 5% 400VDC RAD

CAP FILM 0.024UF 5% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number MKP385324040JD02G0 MKP385324040JD02G0
Product Name Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 106MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - C17AH0R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details