The MKP385320085JFI2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance value of 0.02 µF with a tolerance of ±5%, and is rated for a DC voltage of 850V. The capacitor operates effectively within a temperature range of -55°C to +110°C, with a maximum operating temperature of 125°C for limited durations. This component is suitable for various applications, including switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. Its construction includes a flame-retardant plastic case and epoxy resin, ensuring durability and safety. The leads are tinned wire, facilitating easy integration into circuits. The product is available in multiple lead pitches and can be supplied loose in a box, taped on a reel, or in ammo pack format, catering to different assembly needs.
CAP FILM 0.02UF 5% 850VDC RADIAL
CAP FILM 0.02UF 5% 850VDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385320085JFI2B0 | MKP385320085JFI2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0200 microF | 0.0200 microF |