Vishay Intertechnology, Inc. Film Capacitors MKP385318016JB02W0

Description
CAP FILM 0.018UF 5% 160VDC RAD
Description
CAP FILM 0.018UF 5% 160VDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385318016JB02W0 is a metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions, such as switch mode power supplies, electronic lighting, and motor control circuits. It features a capacitance of 0.018 µF with a tolerance of ±5% and is rated for a DC voltage of 160V. The capacitor operates effectively within a temperature range of -55°C to 110°C, with a maximum operating temperature of 125°C for limited durations. This component is characterized by low contact resistance and low loss dielectric properties, making it suitable for high-frequency and pulse operations. The encapsulation is made from flame-retardant plastic and epoxy resin, complying with UL-class 94 V-0 standards. The leads are tinned wire, and the product is available in various packaging options, including bulk and tape on reel. The capacitor's small dimensions allow for high-density packaging, which can be advantageous in space-constrained applications.

Datasheet Summary
Powered by GS/AI

The MKP385318016JB02W0 is a metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions, such as switch mode power supplies, electronic lighting, and motor control circuits. It features a capacitance of 0.018 µF with a tolerance of ±5% and is rated for a DC voltage of 160V. The capacitor operates effectively within a temperature range of -55°C to 110°C, with a maximum operating temperature of 125°C for limited durations. This component is characterized by low contact resistance and low loss dielectric properties, making it suitable for high-frequency and pulse operations. The encapsulation is made from flame-retardant plastic and epoxy resin, complying with UL-class 94 V-0 standards. The leads are tinned wire, and the product is available in various packaging options, including bulk and tape on reel. The capacitor's small dimensions allow for high-density packaging, which can be advantageous in space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors MKP385318016JB02W0
CAP FILM 0.018UF 5% 160VDC RAD

CAP FILM 0.018UF 5% 160VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385318016JB02W0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385318016JB02W0
Capacitors - Film Capacitors MKP385318016JB02W0
CAP FILM 0.018UF 5% 160VDC RAD

CAP FILM 0.018UF 5% 160VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP385318016JB02W0 MKP385318016JB02W0
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 2002-103MSR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers