The MKP385315025JB02G0 is a metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions, such as switch mode power supplies, electronic lighting, and motor control circuits. It features a capacitance range from 0.00047 OºF to 82 OºF with a tolerance of ± 5%. The capacitor operates effectively at rated DC voltages of 250V and has a maximum application temperature of 110 °C, with a limited time operating temperature of up to 125 °C. This component is encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL-class 94 V-0, ensuring durability and safety in various environments. The leads are made of tinned wire, facilitating easy integration into circuits. The capacitor is available in different packaging options, including bulk, tape and reel, and ammo pack, catering to various assembly needs. Engineers should consider this capacitor for high-frequency and pulse operations, as well as for use in deflection circuits and loudspeaker crossover networks, due to its low loss dielectric and small dimensions that support high-density packaging.
CAP FILM 0.015UF 5% 250VDC RAD
CAP FILM 0.015UF 5% 250VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385315025JB02G0 | MKP385315025JB02G0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |