CAP FILM 0.015UF 5% 160VDC RAD Product overview: MKP385315016JB02G0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385315016JB02G
Win Source Part Number: 1041217-MKP385315016
Category: Capacitors>Film Capacitors
Series: MKP385
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - AC: 110V
Voltage Rating - DC: 160V
Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1,500
Capacitance: 0.015 µF
Tolerance: ±5%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.283" L x 0.138" W (7.20mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 385315016JB02G0
CAP FILM 0.015UF 5% 160VDC RAD
CAP FILM 0.015UF 5% 160VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP385315016JB02G0 | 1041217-MKP385315016JB02G0 | MKP385315016JB02G0 | MKP385315016JB02G0 |
| Product Name | 0.015UF Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |
| WVDC | 160 volts | 160 volts |