The MKP385312200JC02R0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.012 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 2000 V and an AC voltage of 450 V, making it suitable for high-voltage applications. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various environments. It operates effectively within a temperature range of -55 °C to +110 °C, with a maximum operating temperature of 125 °C for limited durations. The capacitor is designed for applications such as switch mode power supplies, electronic lighting, motor control circuits, and high-frequency operations. The MKP385312200JC02R0 is available with lead pitches ranging from 5 mm to 52.5 mm, and it can be supplied loose in a box or taped on a reel for automated assembly processes. Its low contact resistance and low loss dielectric characteristics contribute to its efficiency in electronic circuits.
CAP FILM 0.012UF 5% 2KVDC RADIAL
CAP FILM 0.012UF 5% 2KVDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385312200JC02R0 | MKP385312200JC02R0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0120 microF | 0.0120 microF |