The MKP385312160JFM2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance value of 0.012 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1600 V and has a maximum operating temperature of 110 °C, with a limited time rating of 125 °C. This component is suitable for use in switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency applications. It is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. The leads are made of tinned wire, ensuring low contact resistance and facilitating easy integration into various electronic designs. The capacitor is available in multiple lead pitches ranging from 5 mm to 52.5 mm and can be supplied loose in a box, taped on a reel, or in ammo pack configurations, allowing for flexible handling and assembly options.
CAP FILM 0.012UF 5% 1.6KVDC RAD
CAP FILM 0.012UF 5% 1.6KVDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385312160JFM2B0 | MKP385312160JFM2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0120 microF | 0.0120 microF |