The MKP385312040JCM2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.012 µF with a tolerance of ±5% and is rated for a DC voltage of 400V. This capacitor is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, and motor control circuits. The device operates effectively at temperatures up to 85 °C, with a maximum application temperature of 110 °C and a limited time maximum operating temperature of 125 °C. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety. The capacitor is available with various lead pitches ranging from 5 mm to 52.5 mm, and it can be supplied loose in a box, taped on a reel, or in ammo pack style. Engineers considering this product should note its low contact resistance and low loss dielectric, making it suitable for high-frequency and pulse operations. The encapsulation and construction methods contribute to its reliability in demanding applications.
CAP FILM 0.012UF 5% 400VDC RAD
CAP FILM 0.012UF 5% 400VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385312040JCM2B0 | MKP385312040JCM2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0120 microF | 0.0120 microF |