CAP FILM 10000PF 5% 250VDC RAD
CAP, 0.01UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 10000PF 5% 250VDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385310025JB02G0 | 82AH7545 | MKP385310025JB02G0 |
| Product Name | Capacitors - Film Capacitors | Cap, 0.01Uf, 250V, Film, Radial Rohs Compliant Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |