The MKP385251063JCM2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 5100 pF with a tolerance of ±5%, and is rated for a DC voltage of 630V. The capacitor is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, and motor control circuits. This component has a maximum operating temperature of 110°C and can withstand short-term exposure to temperatures up to 125°C. It is constructed with a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. The leads are made of tinned wire, ensuring low contact resistance and compatibility with high-density packaging. The capacitor is available in various lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo pack style. Its small dimensions make it suitable for compact designs, while its low loss dielectric contributes to efficient operation in high-frequency and pulse applications.
CAP FILM 5100PF 5% 630VDC RADIAL
CAP FILM 5100PF 5% 630VDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385251063JCM2B0 | MKP385251063JCM2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |