The MKP385251063JB02G0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 5100 pF with a tolerance of ±5%, and is rated for a DC voltage of 630V. The capacitor operates effectively in a temperature range up to 110°C, with a maximum operating temperature of 125°C for limited durations. This component is suitable for various applications, including switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in demanding environments. The leads are made of tinned wire, facilitating easy integration into circuits. The capacitor is available in different packaging options, including bulk and tape on reel, making it adaptable for various manufacturing processes. Its low contact resistance and low loss dielectric characteristics contribute to its efficiency in electronic applications.
CAP FILM 5100PF 5% 630VDC RADIAL
CAP FILM 5100PF 5% 630VDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385251063JB02G0 | MKP385251063JB02G0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |