The MKP385247100JDI2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 4700 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1000 V and is suitable for use in environments with a maximum operating temperature of 110 °C, with short-term operation up to 125 °C. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. Its construction includes a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various applications. The leads are made of tinned wire, facilitating easy integration into circuits. The product is available in various packaging options, including bulk, tape and reel, and ammo pack, catering to different manufacturing needs. Overall, the MKP385247100JDI2B0 offers a compact design with low loss characteristics, making it a viable choice for engineers looking for reliable film capacitors in demanding applications.
CAP FILM 4700PF 5% 1KVDC RADIAL
CAP FILM 4700PF 5% 1KVDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385247100JDI2B0 | MKP385247100JDI2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |