Vishay Intertechnology, Inc. Capacitors - Film Capacitors MKP385243200JFP2B0

Description
CAP FILM 4300PF 5% 2KVDC RADIAL
Description
CAP FILM 4300PF 5% 2KVDC RADIAL
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385243200JFP2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance range from 0.00047 OºF to 82 OºF with a tolerance of ± 5%. The capacitor is rated for DC voltages up to 2000 V and AC voltages up to 900 V, depending on the lead pitch. It operates effectively within a temperature range of -55 °C to +110 °C, with a maximum operating temperature of 125 °C for limited durations. This component is suitable for various applications, including switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The encapsulation is made from flame-retardant plastic and epoxy resin, ensuring durability and safety. The leads are tinned wire, and the product is available in different packaging options, including bulk and tape on reel. This capacitor is compliant with IEC 60384-17 standards, making it a reliable choice for engineers seeking dependable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The MKP385243200JFP2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance range from 0.00047 OºF to 82 OºF with a tolerance of ± 5%. The capacitor is rated for DC voltages up to 2000 V and AC voltages up to 900 V, depending on the lead pitch. It operates effectively within a temperature range of -55 °C to +110 °C, with a maximum operating temperature of 125 °C for limited durations. This component is suitable for various applications, including switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The encapsulation is made from flame-retardant plastic and epoxy resin, ensuring durability and safety. The leads are tinned wire, and the product is available in different packaging options, including bulk and tape on reel. This capacitor is compliant with IEC 60384-17 standards, making it a reliable choice for engineers seeking dependable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP385243200JFP2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385243200JFP2B0
Capacitors - Film Capacitors MKP385243200JFP2B0
CAP FILM 4300PF 5% 2KVDC RADIAL

CAP FILM 4300PF 5% 2KVDC RADIAL

Supplier's Site
Film Capacitors MKP385243200JFP2B0
CAP FILM 4300PF 5% 2KVDC RADIAL

CAP FILM 4300PF 5% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number MKP385243200JFP2B0 MKP385243200JFP2B0
Product Name Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Ceramic Capacitors - C11AH5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details