CAP FILM 3900PF 5% 2KVDC RADIAL
CAP FILM 3900PF 5% 2KVDC RADIAL
MKP385 0,0039 F 5% 2000Vdc Pitch15 / bulk
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385239200JFI2B0 | MKP385239200JFI2B0 | 57X7206 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkp385 0,0039 F 5% 2000Vdc Pitch15 / Bulk Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |