The MKP385227085JCA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 2700 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 850 V and is suitable for use in environments with a maximum application temperature of 110 °C, and can withstand short-term exposure to temperatures up to 125 °C. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. The leads are made of tinned wire, facilitating easy integration into electronic circuits. The product is available in various lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo packs, providing flexibility in handling and assembly. Overall, the MKP385227085JCA2B0 is a reliable choice for engineers seeking a robust film capacitor for demanding electronic applications.
CAP FILM 2700PF 5% 850VDC RADIAL
CAP FILM 2700PF 5% 850VDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385227085JCA2B0 | MKP385227085JCA2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0027 microF | 0.0027 microF |