The MKP385222200JDM2B0 is a film capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance under high-frequency and pulse conditions. It features a capacitance of 2200 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 2000 V and has a maximum operating temperature of 110 °C, with a limited time rating of 125 °C. Constructed with metallized polypropylene film dielectric, it offers low contact resistance and low loss characteristics, making it suitable for use in switch mode power supplies, electronic lighting, motor control circuits, and loudspeaker crossover networks. The capacitor is available in various lead pitches ranging from 5 mm to 52.5 mm and can be supplied loose in a box or taped on a reel for easy integration into automated assembly processes. Engineers should consider this capacitor for projects that require compact components with high reliability in demanding electrical environments.
CAP FILM 2200PF 5% 2KVDC RADIAL
CAP FILM 2200PF 5% 2KVDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385222200JDM2B0 | MKP385222200JDM2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |