The MKP385216250JIM2T0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance value of 1600 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 2500 V and an AC voltage of 450 V, making it suitable for high-voltage applications. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and compliance with safety standards. It operates effectively within a temperature range of -55 °C to +110 °C, with a maximum operating temperature of 125 °C for limited periods. The capacitor is available with various lead pitches and can be supplied loose in a box or taped on a reel for automated assembly. Applications include switch mode power supplies, electronic lighting, motor control circuits, and loudspeaker crossover networks, among others. The low loss dielectric and small dimensions facilitate high-density packaging, making it a versatile choice for engineers looking for reliable capacitors in demanding environments.
CAP FILM 1600PF 5% 2.5KVDC RAD
CAP FILM 1600PF 5% 2.5KVDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385216250JIM2T0 | MKP385216250JIM2T0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0016 microF | 0.0016 microF |