The MKP385213125JCM2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance value of 1300 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1250 V and an AC voltage of 700 V, making it suitable for various electronic applications, including switch mode power supplies, motor control circuits, and electronic lighting. This capacitor operates effectively within a temperature range of -55°C to +110°C, with a maximum operating temperature of 125°C for limited periods. The construction includes a flame-retardant plastic case and epoxy resin, ensuring durability and safety in operation. The leads are made of tinned wire, facilitating easy integration into circuits. The product is available in different packaging options, including bulk and tape on reel, catering to diverse manufacturing needs. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in high-frequency and pulse applications.
CAP FILM 1300PF 5% 1.25KVDC RAD
CAP FILM 1300PF 5% 1.25KVDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385213125JCM2B0 | MKP385213125JCM2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0013 microF | 0.0013 microF |