The MKP385211200JDA2B0 is a metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions, such as switch mode power supplies, electronic lighting, and motor control circuits. It features a capacitance range from 0.00047 OºF to 82 OºF with a tolerance of ±5%. The capacitor is rated for DC voltages up to 2000 V and AC voltages up to 900 V, depending on the lead pitch. It operates effectively at temperatures up to 110 °C, with a maximum operating temperature of 125 °C for limited durations. The construction includes a flame-retardant plastic case and epoxy resin, ensuring durability and safety. The leads are made of tinned wire, and the product is available in various packaging options, including bulk and tape on reel. This capacitor is suitable for high-frequency and pulse operations, making it a versatile choice for various electronic applications.
CAP FILM 1100PF 5% 2KVDC RADIAL
CAP FILM 1100PF 5% 2KVDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385211200JDA2B0 | MKP385211200JDA2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0011 microF | 0.0011 microF |