The MKP385210200JDM2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance value of 1000 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 2000 V and has a maximum operating temperature of 110 °C, with a limited time rating of 125 °C. This component is suitable for use in switch mode power supplies, electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. The leads are made of tinned wire, and the capacitor is available in various packaging options, including bulk and tape on reel. Engineers should consider this capacitor for projects that require compact size and low loss characteristics, particularly in applications involving pulse operations and filtering.
CAP FILM 1000PF 5% 2KVDC RADIAL
CAP FILM 1000PF 5% 2KVDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385210200JDM2B0 | MKP385210200JDM2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |