The MKP385182100JC02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance value of 820 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1000 V and is suitable for use in environments with a maximum operating temperature of 110 °C, with short-term operation up to 125 °C. This capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. It is available with various lead pitches ranging from 5 mm to 52.5 mm, making it adaptable for high-density packaging. The product is suitable for applications such as switch mode power supplies, electronic lighting, motor control circuits, and loudspeaker crossover networks. Engineers should consider this capacitor for projects that require low loss dielectric properties and robust performance in high-frequency and pulse operations.
CAP FILM 820PF 5% 1KVDC RADIAL
CAP FILM 820PF 5% 1KVDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385182100JC02W0 | MKP385182100JC02W0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |