Vishay Intertechnology, Inc. Film Capacitors MKP385168125JC02G0

Description
CAP FILM 680PF 5% 1.25KVDC RAD
Description
CAP FILM 680PF 5% 1.25KVDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385168125JC02G0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 680 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1250 V and an AC voltage of 850 V, making it suitable for high voltage applications. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in operation. It is designed for use in environments with a maximum application temperature of 110 °C and can withstand short-term exposure to temperatures up to 125 °C. The capacitor is suitable for various applications, including switch mode power supplies, electronic lighting, motor control circuits, and loudspeaker crossover networks. The leads are tinned wire, and the capacitor can be supplied loose in a box or taped on a reel for easy integration into automated assembly processes. Its compact dimensions allow for high-density packaging, making it a versatile choice for engineers looking to optimize space in their designs.

Datasheet Summary
Powered by GS/AI

The MKP385168125JC02G0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 680 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1250 V and an AC voltage of 850 V, making it suitable for high voltage applications. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in operation. It is designed for use in environments with a maximum application temperature of 110 °C and can withstand short-term exposure to temperatures up to 125 °C. The capacitor is suitable for various applications, including switch mode power supplies, electronic lighting, motor control circuits, and loudspeaker crossover networks. The leads are tinned wire, and the capacitor can be supplied loose in a box or taped on a reel for easy integration into automated assembly processes. Its compact dimensions allow for high-density packaging, making it a versatile choice for engineers looking to optimize space in their designs.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors MKP385168125JC02G0
CAP FILM 680PF 5% 1.25KVDC RAD

CAP FILM 680PF 5% 1.25KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385168125JC02G0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385168125JC02G0
Capacitors - Film Capacitors MKP385168125JC02G0
CAP FILM 680PF 5% 1.25KVDC RAD

CAP FILM 680PF 5% 1.25KVDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP385168125JC02G0 MKP385168125JC02G0
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details